Texas Instruments High-Performance Analog RF Transceiver ICs CC1101RTKG3

Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-36029-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-36029-ND
RF Transceiver ICs 296-36029-ND
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-36029-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 300 to 928 MHz
Data Rate 600 kbps
Bias Current 14.3 to 17.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 5962-7802003M2A - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Telecom - SI32170-C-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - AWR2243APBGABLQ1 - ODG (Origin Data Global)
Specs
Device Type Transceiver; TxRx + MCU
Supply Voltage Other; 1.71V ~ 1.9V, 3.135V ~ 3.465V
Data Rate 600000 kbps
View Details