Texas Instruments High-Performance Analog RF Transceiver ICs CC2500RTKG3

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2500RTKG3-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2500RTKG3-ND
RF Transceiver ICs CC2500RTKG3-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC2500RTKG3-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Bias Current 13.3 to 19.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Amplifiers - BGA725L6E6327FTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 40097BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-5904-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 21.1 mA
View Details
2 suppliers