STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-134

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-16694-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-16694-2-ND
RF Transceiver ICs 497-16694-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 497-16694-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-16694-6-ND
RF Transceiver ICs 497-16694-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 497-16694-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-16694-1-ND
RF Transceiver ICs 497-16694-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 34-XFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-16694-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL11573-76FLXITCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Front End (LNA + PA) - SE2435L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology ISM
Package Type 24-VFQFN Exposed Pad
View Details
2 suppliers