Texas Instruments High-Performance Analog RF Transceiver ICs CC1312R1F3RGZT

Description
IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC1312R1F3RGZTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312R1F3RGZTDKR-ND
RF Transceiver ICs 296-CC1312R1F3RGZTDKR-ND
IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-CC1312R1F3RGZTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312R1F3RGZTTR-ND
RF Transceiver ICs 296-CC1312R1F3RGZTTR-ND
IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-CC1312R1F3RGZTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312R1F3RGZTCT-ND
RF Transceiver ICs 296-CC1312R1F3RGZTCT-ND
IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC1312R1F3RGZTDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 431 to 1329 MHz
Data Rate 4000 kbps
Bias Current 5.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-483062-02 - CYBT-483062-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.76 V 3.63 V
View Details
RF Receivers - SI4737-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details