Texas Instruments High-Performance Analog RF Transceiver ICs CC1310F128RSMT

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-44111-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-44111-1-ND
RF Transceiver ICs 296-44111-1-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-44111-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-44111-2-ND
RF Transceiver ICs 296-44111-2-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-44111-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-44111-6-ND
RF Transceiver ICs 296-44111-6-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC1310F128RSMT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1310F128RSMT
RF Transceiver ICs CC1310F128RSMT
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-44111-1-ND CC1310F128RSMT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Operating Frequency 300 to 930 MHz
Data Rate 50 kbps 50 kbps
Bias Current 5.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF7002-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Receivers - SI4730-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details