Texas Instruments High-Performance Analog RF Transceiver ICs CC2430ZF128RTC

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-38894-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38894-ND
RF Transceiver ICs 296-38894-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2430ZF128RTC - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2430ZF128RTC
RF Transceiver ICs CC2430ZF128RTC
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-38894-ND CC2430ZF128RTC
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Interface USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF and Wireless - RF Front End (LNA + PA) - ADS58C20IPFPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF54LM20A-PAAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - 863-SI47901A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details