STMicroelectronics, Inc. RF Transceiver ICs BLUENRG-355AC

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-BLUENRG-355ACCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-355ACCT-ND
RF Transceiver ICs 497-BLUENRG-355ACCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-355ACTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-355ACTR-ND
RF Transceiver ICs 497-BLUENRG-355ACTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 497-BLUENRG-355ACDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-BLUENRG-355ACDKR-ND
RF Transceiver ICs 497-BLUENRG-355ACDKR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - BLUENRG-355AC - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
BLUENRG-355AC
RF Transceiver ICs BLUENRG-355AC
PROGRAMMABLE BLUETOOTH LOW ENERG

PROGRAMMABLE BLUETOOTH LOW ENERG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-BLUENRG-355ACCT-ND BLUENRG-355AC
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.2
Interface USART
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 40097BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details