Texas Instruments High-Performance Analog RF Transceiver ICs CC3500ENJARSHR

Description
SIMPLELINK WIRELESS MCU WITH 2.4
Request a Quote Datasheet
Description
SIMPLELINK WIRELESS MCU WITH 2.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC3500ENJARSHRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3500ENJARSHRTR-ND
RF Transceiver ICs 296-CC3500ENJARSHRTR-ND
SIMPLELINK WIRELESS MCU WITH 2.4

SIMPLELINK WIRELESS MCU WITH 2.4

Buy Now Datasheet
RF Transceiver ICs - 296-CC3500ENJARSHRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3500ENJARSHRDKR-ND
RF Transceiver ICs 296-CC3500ENJARSHRDKR-ND
SIMPLELINK WIRELESS MCU WITH 2.4

SIMPLELINK WIRELESS MCU WITH 2.4

Buy Now Datasheet
RF Transceiver ICs - 296-CC3500ENJARSHRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3500ENJARSHRCT-ND
RF Transceiver ICs 296-CC3500ENJARSHRCT-ND
SIMPLELINK WIRELESS MCU WITH 2.4

SIMPLELINK WIRELESS MCU WITH 2.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC3500ENJARSHRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
Data Rate 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 4028BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RFID, RF Access, Monitoring ICs - SRF 55V02S NB - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Supply Voltage Other; 7V
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF Transceiver Modules and Modems - CC3135MODRNMMOBR - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology 802.11a/b/g/n
Supply Voltage Other; 2.3V ~ 3.6V
View Details