Texas Instruments CC1201 Low Power, High Performance RF Transceiver CC1201RHBT

Description
Low Power, High Performance RF Transceiver 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Power, High Performance RF Transceiver 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC1201 Low Power, High Performance RF Transceiver - CC1201RHBT - Texas Instruments
Dallas, TX, United States
CC1201 Low Power, High Performance RF Transceiver
CC1201RHBT
CC1201 Low Power, High Performance RF Transceiver CC1201RHBT
Low Power, High Performance RF Transceiver 32-VQFN -40 to 85

Low Power, High Performance RF Transceiver 32-VQFN -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-43561-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43561-2-ND
RF Transceiver ICs 296-43561-2-ND
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-43561-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43561-6-ND
RF Transceiver ICs 296-43561-6-ND
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-43561-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43561-1-ND
RF Transceiver ICs 296-43561-1-ND
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC1201RHBT 296-43561-2-ND
Product Name CC1201 Low Power, High Performance RF Transceiver RF Transceiver ICs
Device Type Transceiver Transceiver
Features RoHS
# of Tx 16 #
Operating Frequency 169 to 920 MHz 164 to 950 MHz
Data Rate 1250 kbps 1250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF430CL330H Dynamic NFC Interface Transponder - RF430CL330HCPWR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
5 suppliers
RF and Wireless - RFID Reader Modules - RI-RFM-008B-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 83mm x 93mm x 44mm
View Details
RF Transceiver ICs - AWR2243APBGABLQ1 - ODG (Origin Data Global)
Specs
Device Type Transceiver; TxRx + MCU
Supply Voltage Other; 1.71V ~ 1.9V, 3.135V ~ 3.465V
Data Rate 600000 kbps
View Details