Texas Instruments High-Performance Analog RF Transceiver ICs CC2545RTCR

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-34942-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-34942-2-ND
RF Transceiver ICs 296-34942-2-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-34942-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGS13GA14E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details