Texas Instruments High-Performance Analog RF Transceiver ICs CC3220MODASM2MONR

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-47159-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-47159-2-ND
RF Transceiver ICs 296-47159-2-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - 296-47159-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-47159-1-ND
RF Transceiver ICs 296-47159-1-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - 296-47159-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-47159-6-ND
RF Transceiver ICs 296-47159-6-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - CC3220MODASM2MONR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC3220MODASM2MONR
RF Transceiver ICs CC3220MODASM2MONR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-47159-2-ND CC3220MODASM2MONR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n
Operating Frequency 2400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RI-TRP-DR2B 32mm Glass Transponder Multipage - RI-TRP-DR2B-30 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 0.1342 MHz
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - AWT6264RM49P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Supply Voltage Other; 5V
Package Type 10-SMD Module, No Lead
View Details