IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
PROGRAMMABLE BLUETOOTH LOW
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 497-BLUENRG-345MCDKR-ND | BLUENRG-345MC |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Bluetooth | Bluetooth v5.2 |
| Operating Frequency | 2400 to 2484 MHz | |
| Data Rate | 2000 kbps | 2000 kbps |
| Bias Current | 3.4 mA |