Texas Instruments High-Performance Analog RF Transceiver ICs CC2560BYFVT

Description
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC2560BYFVTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2560BYFVTTR-ND
RF Transceiver ICs 296-CC2560BYFVTTR-ND
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA

IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA

Buy Now Datasheet
RF Transceiver ICs - 296-CC2560BYFVTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2560BYFVTDKR-ND
RF Transceiver ICs 296-CC2560BYFVTDKR-ND
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA

IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA

Buy Now Datasheet
RF Transceiver ICs - 296-CC2560BYFVTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2560BYFVTCT-ND
RF Transceiver ICs 296-CC2560BYFVTCT-ND
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA

IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC2560BYFVTTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 4000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BSC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Switches - AS215-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth
Supply Voltage Other; 1.8V
Operating Frequency 500 to 3000 MHz
View Details
2 suppliers