Texas Instruments High-Performance Analog RF Transceiver ICs CC1010-RTR1

Description
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1010-RTR1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC1010-RTR1-ND
RF Transceiver ICs CC1010-RTR1-ND
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP

IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 64-TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC1010-RTR1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 to 915 MHz
Bias Current 9.1 to 11.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Attenuators - AA104-73LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.3000 to 2500 MHz
Package Type SOT23; SOT-23-6
View Details
2 suppliers