Texas Instruments High-Performance Analog RF Transceiver ICs CC3301ENJARSBR

Description
IC RF TXRX BLE 40WQFN
Request a Quote Datasheet
Description
IC RF TXRX BLE 40WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC3301ENJARSBRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3301ENJARSBRDKR-ND
RF Transceiver ICs 296-CC3301ENJARSBRDKR-ND
IC RF TXRX BLE 40WQFN

IC RF TXRX BLE 40WQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC3301ENJARSBRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3301ENJARSBRCT-ND
RF Transceiver ICs 296-CC3301ENJARSBRCT-ND
IC RF TXRX BLE 40WQFN

IC RF TXRX BLE 40WQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC3301ENJARSBRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3301ENJARSBRTR-ND
RF Transceiver ICs 296-CC3301ENJARSBRTR-ND
IC RF TXRX BLE 40WQFN

IC RF TXRX BLE 40WQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC3301ENJARSBRDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Data Rate 54000 kbps
Bias Current 0.0 to 62 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - SI4760-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details