onsemi RF Transceiver ICs AX8052F143-2-TX30

Description
IC RF TxRx + MCU General ISM < 1GHz 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX8052F143-2-TX30-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AX8052F143-2-TX30-ND
RF Transceiver ICs AX8052F143-2-TX30-ND
IC RF TxRx + MCU General ISM < 1GHz 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AX8052F143-2-TX30-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 27 to 1050 MHz
Data Rate 125 kbps
Bias Current 6.5 to 11 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4757-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details