Cypress Semiconductor Corp. RF Transceiver ICs BCM20705B0KWFBGT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-BCM20705B0KWFBGTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-BCM20705B0KWFBGTTR-ND
RF Transceiver ICs 2015-BCM20705B0KWFBGTTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-BCM20705B0KWFBGTTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Supply Voltage Other; 5.5V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 0.1342 MHz
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Telecom - SI32284-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details