Texas Instruments High-Performance Analog RF Transceiver ICs CC1111F32RSPR

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-22684-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22684-1-ND
RF Transceiver ICs 296-22684-1-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-22684-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22684-6-ND
RF Transceiver ICs 296-22684-6-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-22684-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22684-2-ND
RF Transceiver ICs 296-22684-2-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC1111F32RSPR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1111F32RSPR
RF Transceiver ICs CC1111F32RSPR
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-22684-1-ND CC1111F32RSPR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USB; USART
Operating Frequency 300 to 928 MHz
Bias Current 16.2 to 21.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - CY7B9234-270JXCT - Lingto Electronic Limited
Specs
Device Type Transceiver
Data Rate 360000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BPC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4761-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details