Texas Instruments High-Performance Analog RF Transceiver ICs CC3220MODSF12MOBR

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-46989-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46989-1-ND
RF Transceiver ICs 296-46989-1-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - 296-46989-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46989-6-ND
RF Transceiver ICs 296-46989-6-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - 296-46989-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46989-2-ND
RF Transceiver ICs 296-46989-2-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - CC3220MODSF12MOBR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC3220MODSF12MOBR
RF Transceiver ICs CC3220MODSF12MOBR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-46989-1-ND CC3220MODSF12MOBR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n
Operating Frequency 2400 MHz
Bias Current 59 mA
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4757-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52840-CKAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers