SIMPLELINK 32-BIT ARM CORTEX-M33
SIMPLELINK 32-BIT ARM CORTEX-M33
SIMPLELINK 32-BIT ARM CORTEX-M33
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-CC2755R105E0WRHARDKR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Data Rate | 1000 kbps |
| Bias Current | 6.1 mA |