Texas Instruments High-Performance Analog RF Transceiver ICs CC2340R53E0WRHBRQ1

Description
AUTOMOTIVE-QUALIFIED SIMPLELINK
Request a Quote Datasheet
Description
AUTOMOTIVE-QUALIFIED SIMPLELINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC2340R53E0WRHBRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE-QUALIFIED SIMPLELINK

AUTOMOTIVE-QUALIFIED SIMPLELINK

Buy Now Datasheet
RF Transceiver ICs - 296-CC2340R53E0WRHBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE-QUALIFIED SIMPLELINK

AUTOMOTIVE-QUALIFIED SIMPLELINK

Buy Now Datasheet
RF Transceiver ICs - 296-CC2340R53E0WRHBRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE-QUALIFIED SIMPLELINK

AUTOMOTIVE-QUALIFIED SIMPLELINK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC2340R53E0WRHBRQ1DKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Data Rate 2000 kbps
Bias Current 5.3 to 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100313QC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - 863-SI47912A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details