Texas Instruments CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features CC2400RSUR

Description
CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
Request a Quote Datasheet
Description
CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
CC2400RSUR
CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features CC2400RSUR
CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features

CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features

Buy Now Datasheet
RF Transceiver ICs - 296-21512-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-21512-2-ND
RF Transceiver ICs 296-21512-2-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC2400RSUR 296-21512-2-ND
Product Name CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features RF Transceiver ICs
Device Type Transceiver Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Bias Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RFID Reader Modules - RR-IDISC-M01-A - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 75mm x 50mm x 12mm
View Details
RF Transceiver Modules and Modems - CC3235MODASM2MONR - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology 802.11a/b/g/n
Supply Voltage Other; 2.3V ~ 3.6V
View Details