IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad
SIMPLELINK BLUETOOTH 5.1 LOW ENE
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-CC2640R2LRGZRCT-ND | CC2640R2LRGZR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Bluetooth | Bluetooth v5.1 |
| Operating Frequency | 2400 MHz | |
| Data Rate | 2000 kbps | 2000 kbps |
| Bias Current | 5.9 to 6.1 mA |