Texas Instruments High-Performance Analog RF Transceiver ICs CC1310F128RGZR

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-44348-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-44348-2-ND
RF Transceiver ICs 296-44348-2-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-44348-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-44348-1-ND
RF Transceiver ICs 296-44348-1-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-44348-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-44348-6-ND
RF Transceiver ICs 296-44348-6-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC1310F128RGZR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1310F128RGZR
RF Transceiver ICs CC1310F128RGZR
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-44348-2-ND CC1310F128RGZR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Operating Frequency 300 to 930 MHz
Data Rate 50 kbps 50 kbps
Bias Current 5.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Amplifiers - AWB7138P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 3.2V ~ 4.5V
Package Type 14-SMD Module
View Details
Interface - Drivers, Receivers, Transceivers - 32R2212RV-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details