Texas Instruments High-Performance Analog RF Transceiver ICs CC2538SF53RTQT

Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-35797-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-35797-6-ND
RF Transceiver ICs 296-35797-6-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-35797-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-35797-2-ND
RF Transceiver ICs 296-35797-2-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-35797-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-35797-1-ND
RF Transceiver ICs 296-35797-1-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2538SF53RTQT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2538SF53RTQT
RF Transceiver ICs CC2538SF53RTQT
IC RF TXRX+MCU 802.15.4 56VFQFN

IC RF TXRX+MCU 802.15.4 56VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-35797-6-ND CC2538SF53RTQT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee 6LoWPAN, Zigbee®
Interface USB
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52840-QIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
RF Receivers - SI4730-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
2 suppliers