Texas Instruments High-Performance Analog RF Transceiver ICs CC2640F128RHBR

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-43634-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43634-2-ND
RF Transceiver ICs 296-43634-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-43634-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43634-1-ND
RF Transceiver ICs 296-43634-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2640F128RHBR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2640F128RHBR
RF Transceiver ICs CC2640F128RHBR
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-43634-2-ND CC2640F128RHBR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.1
Operating Frequency 2400 MHz
Data Rate 1000 kbps 1000 kbps
Bias Current 5.9 to 6.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Si2493 Data and Voice Modem - Si2493 - Skyworks Solutions, Inc.
Specs
Device Type Modem
Data Rate 5.60E7 kbps
Package Type SOIC; TSSOP; SOIC16; TSSOP24
View Details