Texas Instruments High-Performance Analog RF Transceiver ICs CC2560BRVMT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-46889-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46889-1-ND
RF Transceiver ICs 296-46889-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-46889-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46889-2-ND
RF Transceiver ICs 296-46889-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-46889-1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Bias Current 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4704-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details