IC RF TxRx + MCU General ISM < 1GHz SIGFOX™, Wireless M-Bus, Z-Wave® 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™, Wireless M-Bus, Z-Wave® 27MHz ~ 1.05GHz 40-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AX8052F143-3-TX40OSCT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 27 to 1050 MHz |
| Data Rate | 125 kbps |
| Bias Current | 6.5 to 11 mA |