Texas Instruments High-Performance Analog RF Transceiver ICs CC2530F64RHAR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2530F64RHAR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2530F64RHAR-ND
RF Transceiver ICs CC2530F64RHAR-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2530F64RHAR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2530F64RHAR
RF Transceiver ICs CC2530F64RHAR
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC2530F64RHAR-ND CC2530F64RHAR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Interface USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW43143KMLGTCT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver Modules and Modems - CC3235MODASM2MONR - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology 802.11a/b/g/n
Supply Voltage Other; 2.3V ~ 3.6V
View Details