Texas Instruments High-Performance Analog RF Transceiver ICs CC2530F32RHAT

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-25300-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-25300-2-ND
RF Transceiver ICs 296-25300-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-25300-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-25300-1-ND
RF Transceiver ICs 296-25300-1-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-25300-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-CJAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Receivers - 863-1352-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details