Texas Instruments High-Performance Analog RF Transceiver ICs CC1312R74T0RGZR

Description
IC RF TXRX+MCU BLE 48VQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 48VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC1312R74T0RGZRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312R74T0RGZRTR-ND
RF Transceiver ICs 296-CC1312R74T0RGZRTR-ND
IC RF TXRX+MCU BLE 48VQFN

IC RF TXRX+MCU BLE 48VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC1312R74T0RGZRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312R74T0RGZRDKR-ND
RF Transceiver ICs 296-CC1312R74T0RGZRDKR-ND
IC RF TXRX+MCU BLE 48VQFN

IC RF TXRX+MCU BLE 48VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC1312R74T0RGZRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312R74T0RGZRCT-ND
RF Transceiver ICs 296-CC1312R74T0RGZRCT-ND
IC RF TXRX+MCU BLE 48VQFN

IC RF TXRX+MCU BLE 48VQFN

Buy Now Datasheet
RF Transceiver ICs - CC1312R74T0RGZR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1312R74T0RGZR
RF Transceiver ICs CC1312R74T0RGZR
SIMPLELINK ARM CORTEX-M4F MULTIP

SIMPLELINK ARM CORTEX-M4F MULTIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-CC1312R74T0RGZRTR-ND CC1312R74T0RGZR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.2, Thread, Wireless M-Bus, Zigbee®
Operating Frequency 287 to 1315 MHz
Data Rate 500 kbps 500 kbps
Bias Current 5.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4757-A30-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details