DigiKey Datasheets for RF and Wireless Chips

RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
BLUETOOTH LE IC, QFN PACKAGE
BLUETOOTH LE IC, WLCSP PACKAGE
CMLEVEL POSITIONING MODULE
EDGE Locate™ RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 921.6kbps On-Board, Patch
IC RF 32-VFQFN Exposed Pad
IC RF 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Thread, Zigbee® 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.0, Thread, Zigbee® 169MHz ~ 170MHz, 195MHz ~ 358MHz, 426MHz ~ 445MHz, 470MHz ~ 510MHz, 863MHz ~ 876MHz, 902MHz ~ 930MHz, 2.4GHz...
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.0, Thread, Zigbee® 2.4GHz 125-VFBGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.0, Thread, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.0, Thread, Zigbee® 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.0, Thread, Zigbee® 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.0, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.0, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 125-VFBGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 169MHz ~ 170MHz, 195MHz ~ 358MHz, 426MHz ~ 445MHz, 470MHz ~ 510MHz, 863MHz ~ 876MHz, 902MHz ~ 930MHz 48-VFQFN...
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 169MHz ~ 170MHz, 195MHz ~ 358MHz, 426MHz ~ 445MHz, 470MHz ~ 510MHz, 863MHz ~ 876MHz, 902MHz ~ 930MHz, 2.4GHz...
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 169MHz ~ 915MHz, 2.4GHz 125-VFBGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 169MHz ~ 915MHz, 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 125-VFBGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 68-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Wireless M-Bus, Zigbee® 2.4GHz 68-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.1, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Bluetooth v4.0, Thread, Zigbee® 169MHz, 315MHz, 433MHz, 490MHz, 868MHz, 915MHz, 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 25-UFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 28-WFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.1, Thread, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth, WiFi Bluetooth v5.2, Zigbee® 2.4GHz 32-XFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz Z-Wave® 863MHz ~ 870MHz, 902MHz ~ 928MHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz Z-Wave® 863MHz ~ 870MHz, 902MHz ~ 928MHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz Z-Wave® 863MHz ~ 876MHz, 902MHz ~ 930MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi Bluetooth v5.2, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi Bluetooth v5.2, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TXRX+MCU 48QFN
IC RF TXRX+MCU 68QFN
IC RF TXRX+MCU 802.15.4 125BGA
IC RF TXRX+MCU 802.15.4 28QFN
IC RF TXRX+MCU 802.15.4 32QFN
IC RF TXRX+MCU 802.15.4 32RQFN
IC RF TXRX+MCU 802.15.4 40QFN
IC RF TXRX+MCU 802.15.4 48QFN
IC RF TXRX+MCU 802.15.4 68QFN
IC RF TXRX+MCU BLE 40QFN
IC RF TXRX+MCU BLE 48QFN
IC RF TXRX+MCU BLE 68QFN
IC RF TXRX+MCU ISM<1GHZ 40QFN
IC RF TXRX+MCU ISM<1GHZ 48QFN
IC RF
MG QFN32 76.8 MHZ 2.4G 6DBM 512K
MG QFN40 76.8 MHZ 2.4G 6DBM 512K
MG26 2048K FLASH 256K RAM QFN68
MG26 3200K FLASH 256K RAM BGA136
MG26 3200K FLASH 256K RAM QFN48
MG26 3200K FLASH 512K RAM BGA136
MG26 3200K FLASH 512K RAM QFN48
MG26 3200K FLASH 512K RAM QFN68
MG29 IC RF TXRX+MCU 802.15.4

<< Prev Next >>