Texas Instruments High-Performance Analog RF Transceiver ICs CC2530F256RHAR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-38899-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38899-2-ND
RF Transceiver ICs 296-38899-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-38899-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38899-6-ND
RF Transceiver ICs 296-38899-6-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-38899-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-38899-1-ND
RF Transceiver ICs 296-38899-1-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2530F256RHAR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2530F256RHAR
RF Transceiver ICs CC2530F256RHAR
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-38899-2-ND CC2530F256RHAR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Interface USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF and Wireless - RF Switches - AS169-73LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers