Texas Instruments High-Performance Analog CC1180 Sub-GHz 6LoWPAN Network Processor CC1180RSPT

Description
Sub-GHz 6LoWPAN Network Processor 36-VQFN -40 to 85
Request a Quote Datasheet
Description
Sub-GHz 6LoWPAN Network Processor 36-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CC1180 Sub-GHz 6LoWPAN Network Processor
CC1180RSPT
CC1180 Sub-GHz 6LoWPAN Network Processor CC1180RSPT
Sub-GHz 6LoWPAN Network Processor 36-VQFN -40 to 85

Sub-GHz 6LoWPAN Network Processor 36-VQFN -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-29694-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-29694-2-ND
RF Transceiver ICs 296-29694-2-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN 315MHz, 433MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN 315MHz, 433MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC1180RSPT 296-29694-2-ND
Product Name CC1180 Sub-GHz 6LoWPAN Network Processor RF Transceiver ICs
Features RoHS
Device Type Transceiver
Technology 6LoWPAN
Operating Frequency 315 to 915 MHz
Data Rate 200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Amplifiers - BGA9C1MN9E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology 5G Standard; 5G
Supply Voltage Other; 1.1V ~ 2V
Package Type 9-XFLGA
View Details
Telecom - 336-5503-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details