IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 34-UFBGA, DSBGA
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 34-UFBGA, DSBGA
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 34-UFBGA, DSBGA
IC RF TXRX+MCU BLE 5.1 34DSBGA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-45379-1-ND | CC2640R2FYFVT |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Bluetooth | Bluetooth v5.1 |
| Operating Frequency | 2400 MHz | |
| Data Rate | 2000 kbps | 2000 kbps |
| Bias Current | 5.9 mA |