IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TXRX+MCU BLE 4.2 76VQFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-45194-1-ND | CC2564CRVMT |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Bluetooth | Bluetooth v4.2 |
| Operating Frequency | 2400 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |