Texas Instruments High-Performance Analog RF Transceiver ICs CC430F5135IRGZR

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-27419-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-27419-2-ND
RF Transceiver ICs 296-27419-2-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-27419-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-27419-1-ND
RF Transceiver ICs 296-27419-1-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-27419-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-27419-6-ND
RF Transceiver ICs 296-27419-6-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC430F5135IRGZR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC430F5135IRGZR
RF Transceiver ICs CC430F5135IRGZR
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-27419-2-ND CC430F5135IRGZR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface IrDA
Operating Frequency 300 to 928 MHz
Bias Current 15 to 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QPG6105TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 4823-NRF9E5-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 530BB150M000DG - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 2828 (7070 Metric)
View Details