Texas Instruments High-Performance Analog RF Transceiver ICs CC2630F128RGZR

Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-44949-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-44949-2-ND
RF Transceiver ICs 296-44949-2-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2630F128RGZR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2630F128RGZR
RF Transceiver ICs CC2630F128RGZR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-44949-2-ND CC2630F128RGZR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee 6LoWPAN, Zigbee®
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 5.9 to 6.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI47920A2GE1AM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.8V, 3.3V
Package Type 84-VFQFN Exposed Pad
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
TMS3705 LF Reader IC - TMS3705BDRG4 - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5.5
View Details
4 suppliers
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details