Texas Instruments High-Performance Analog RF Transceiver ICs CC2510F32RSPR

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-22556-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22556-2-ND
RF Transceiver ICs 296-22556-2-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2510F32RSPR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2510F32RSPR
RF Transceiver ICs CC2510F32RSPR
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-22556-2-ND CC2510F32RSPR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USART
Operating Frequency 2400 MHz
Bias Current 14.7 to 22.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Micro u-blox ZED-X20P - AS-RTK-MICRO-X20P - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - BCM20730A1KML2GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details