Texas Instruments High-Performance Analog RF Transceiver ICs CC2531F256RHAT

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-25186-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-25186-2-ND
RF Transceiver ICs 296-25186-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-25186-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-25186-6-ND
RF Transceiver ICs 296-25186-6-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-25186-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-25186-1-ND
RF Transceiver ICs 296-25186-1-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Zigbee products - CC2531F256RHAT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Zigbee products
CC2531F256RHAT
Integrated Circuits (ICs) - Zigbee products CC2531F256RHAT
Zigbee and IEEE 802.15.4 wireless MCU with up to 256kB Flash and 8kB RAM

Zigbee and IEEE 802.15.4 wireless MCU with up to 256kB Flash and 8kB RAM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-25186-2-ND CC2531F256RHAT
Product Name RF Transceiver ICs Integrated Circuits (ICs) - Zigbee products
Device Type Transceiver
Technology ZigBee ZigBee
Interface USB; USART
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32184-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details