Texas Instruments High-Performance Analog RF Transceiver ICs CC2640F128RGZT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-39655-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-39655-2-ND
RF Transceiver ICs 296-39655-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-39655-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-39655-1-ND
RF Transceiver ICs 296-39655-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2640F128RGZT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2640F128RGZT
RF Transceiver ICs CC2640F128RGZT
IC RF TXRX+MCU BLE 5.1 48VQFN

IC RF TXRX+MCU BLE 5.1 48VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-39655-2-ND CC2640F128RGZT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.1
Operating Frequency 2400 MHz
Data Rate 1000 kbps 1000 kbps
Bias Current 5.9 to 6.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L10-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - 336-5183-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details