Texas Instruments High-Performance Analog RF Transceiver ICs CC1100ERTKR

Description
IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-24342-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-24342-2-ND
RF Transceiver ICs 296-24342-2-ND
IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-24342-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 470 to 960 MHz
Bias Current 15.4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B1KWB9GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32R2210RX-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2404-C-FTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details