Texas Instruments High-Performance Analog RF Transceiver ICs CC2500RTKR

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-19586-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-19586-2-ND
RF Transceiver ICs 296-19586-2-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2500RTKR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2500RTKR
RF Transceiver ICs CC2500RTKR
IC RF TXRX ISM>1GHZ 20VFQFN

IC RF TXRX ISM>1GHZ 20VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-19586-2-ND CC2500RTKR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 2400 MHz
Bias Current 13.3 to 19.6 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LS05B-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2400-BS-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details