Texas Instruments High-Performance Analog RF Transceiver ICs CC3551ENJARSHR

Description
SIMPLELINK WIRELESS MCU WITH DUA
Request a Quote Datasheet
Description
SIMPLELINK WIRELESS MCU WITH DUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC3551ENJARSHRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3551ENJARSHRTR-ND
RF Transceiver ICs 296-CC3551ENJARSHRTR-ND
SIMPLELINK WIRELESS MCU WITH DUA

SIMPLELINK WIRELESS MCU WITH DUA

Buy Now Datasheet
RF Transceiver ICs - 296-CC3551ENJARSHRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3551ENJARSHRDKR-ND
RF Transceiver ICs 296-CC3551ENJARSHRDKR-ND
SIMPLELINK WIRELESS MCU WITH DUA

SIMPLELINK WIRELESS MCU WITH DUA

Buy Now Datasheet
RF Transceiver ICs - 296-CC3551ENJARSHRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC3551ENJARSHRCT-ND
RF Transceiver ICs 296-CC3551ENJARSHRCT-ND
SIMPLELINK WIRELESS MCU WITH DUA

SIMPLELINK WIRELESS MCU WITH DUA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC3551ENJARSHRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
Data Rate 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - 863-SI47952A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details