Texas Instruments High-Performance Analog RF Transceiver ICs CC2640R2LRHBR

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC2640R2LRHBRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2640R2LRHBRTR-ND
RF Transceiver ICs 296-CC2640R2LRHBRTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-CC2640R2LRHBRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2640R2LRHBRCT-ND
RF Transceiver ICs 296-CC2640R2LRHBRCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2640R2LRHBR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2640R2LRHBR
RF Transceiver ICs CC2640R2LRHBR
SIMPLELINK BLUETOOTH 5.1 LOW ENE

SIMPLELINK BLUETOOTH 5.1 LOW ENE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-CC2640R2LRHBRTR-ND CC2640R2LRHBR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.1
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 5.9 to 6.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - BGT80E6327XTSA1-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage Other; 12V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4705-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details
2 suppliers