IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TXRX+MCU WIFI 63SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-46988-2-ND | CC3120MODRNMMOBR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | 802.11b/g/n |
| Operating Frequency | 2400 MHz | |
| Bias Current | 59 mA |