Texas Instruments High-Performance Analog RF Transceiver ICs CC2543RHMR

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2543RHMR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2543RHMR-ND
RF Transceiver ICs CC2543RHMR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC2543RHMR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
Interface - Drivers, Receivers, Transceivers - CY7C68000A-56LTXCT - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54F544DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-5377-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details