IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | CC2510F32RSPRG3-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Interface | USART |
| Operating Frequency | 2400 MHz |
| Bias Current | 14.7 to 22.9 mA |