Texas Instruments High-Performance Analog RF Transceiver ICs CC430F5137IRGZ

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-25330-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-25330-5-ND
RF Transceiver ICs 296-25330-5-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC430F5137IRGZ - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC430F5137IRGZ
RF Transceiver ICs CC430F5137IRGZ
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-25330-5-ND CC430F5137IRGZ
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface IrDA
Operating Frequency 300 to 928 MHz
Bias Current 15 to 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW55531IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Interface - Drivers, Receivers, Transceivers - 55500EFD/BZA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4741-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details