QUALCOMM, Incorporated RF Transceiver ICs BC6110A14-IQQA-R

Description
IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC6110A14-IQQA-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
BC6110A14-IQQA-RCT-ND
RF Transceiver ICs BC6110A14-IQQA-RCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - BC6110A14-IQQA-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
BC6110A14-IQQA-RTR-ND
RF Transceiver ICs BC6110A14-IQQA-RTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number BC6110A14-IQQA-RCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-5904-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 21.1 mA
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details